Stanley Electric GmbH LED Indication - Discrete - FR1105W-TR FR1105W-TR

Description
Manufacturer: Stanley Electric Co Win Source Part Number: 1040024-FR1105W-TR Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.9V Viewing Angle: 50° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 180mcd Lens Style/Size: Round with Domed Top, 1.60mm Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 635nm Height (Max): 2.05mm Categories: Optoelectronics Status: Active Case / Package: 3216 Type Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Stanley Electric Co Win Source Part Number: 1040024-FR1105W-TR Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.9V Viewing Angle: 50° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 180mcd Lens Style/Size: Round with Domed Top, 1.60mm Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 635nm Height (Max): 2.05mm Categories: Optoelectronics Status: Active Case / Package: 3216 Type Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - FR1105W-TR
1040024-FR1105W-TR
LED Indication - Discrete - FR1105W-TR 1040024-FR1105W-TR
Manufacturer: Stanley Electric Co Win Source Part Number: 1040024-FR1105W-TR Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.9V Viewing Angle: 50° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 180mcd Lens Style/Size: Round with Domed Top, 1.60mm Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 635nm Height (Max): 2.05mm Categories: Optoelectronics Status: Active Case / Package: 3216 Type Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Stanley Electric Co
Win Source Part Number: 1040024-FR1105W-TR
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.9V
Viewing Angle: 50°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 180mcd
Lens Style/Size: Round with Domed Top, 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 635nm
Height (Max): 2.05mm
Categories: Optoelectronics
Status: Active
Case / Package: 3216 Type
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 404-1029-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1029-1-ND
LED Indication - Discrete 404-1029-1-ND
Red 626nm LED Indication - Discrete 1.9V 1206 (3216 Metric)

Red 626nm LED Indication - Discrete 1.9V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 404-1029-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1029-2-ND
LED Indication - Discrete 404-1029-2-ND
Red 626nm LED Indication - Discrete 1.9V 1206 (3216 Metric)

Red 626nm LED Indication - Discrete 1.9V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 404-1029-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1029-6-ND
LED Indication - Discrete 404-1029-6-ND
Red 626nm LED Indication - Discrete 1.9V 1206 (3216 Metric)

Red 626nm LED Indication - Discrete 1.9V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
FR1105W-TR
Standard LEDs - SMD FR1105W-TR
Standard LEDs - SMD Surface Mount LED

Standard LEDs - SMD Surface Mount LED

Buy Now

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1040024-FR1105W-TR 404-1029-1-ND FR1105W-TR
Product Name LED Indication - Discrete - FR1105W-TR LED Indication - Discrete Standard LEDs - SMD
LED Type Red; Red Red
Peak Wavelength 626 nm (6260 Å) 635 nm (6350 Å)
Viewing Angle 50 degrees 50 degrees
Forward Voltage 1.9 volts 1.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
.156
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details