Stanley Electric GmbH LED Indication - Discrete FHD3C64X-H

Description
Yellow-Green 572nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet
Description
Yellow-Green 572nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1240-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1240-ND
LED Indication - Discrete 404-1240-ND
Yellow-Green 572nm LED Indication - Discrete 1.9V Radial

Yellow-Green 572nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 404-1240-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Yellow; Green
Peak Wavelength 575 nm (5750 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
Mini-mold side view chip LED - SML-A12UT(J) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0673 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details