Manufacturer: Stanley Electric Co
Win Source Part Number: 774401-FA1113F-TR
Series: 1113F
Packaging: Reel package
Color: Orange
Package: 0805
Mounting: Surface Mount, Right Angle
Viewing Angle: 134°, 150°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 65mcd
Lens Style/Size: Rectangle with Domed Top, 1.70mm x 0.60mm
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Wavelength - Dominant: 605nm
Wavelength - Peak: 609nm
Part Status: Obsolete(EOL)
Family Name: 1113F
Categories: Optoelectronics
Dimension: 2.10mm L x 1.00mm W
Height (Maximum): 0.60mm
Alternative Parts (Cross-Reference): FA1113F;
Introduction Date: March 30, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Orange 605nm LED Indication - Discrete 1.9V 0805 (2012 Metric)
Standard LEDs - SMD Surface Mount LED
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 774401-FA1113F-TR | 404-1073-2-ND | FA1113F-TR |
| Product Name | LED Indication - Discrete - FA1113F-TR | LED Indication - Discrete | Standard LEDs - SMD |
| LED Type | Orange; Orange | Orange | |
| Peak Wavelength | 605 nm (6050 Å) | 609 nm (6090 Å) | |
| Viewing Angle | 134 degrees | 134 to 150 degrees | |
| Forward Voltage | 1.9 volts | 1.9 volts |