Stanley Electric GmbH LED Indication - Discrete - FA1112H-TR FA1112H-TR

Description
Manufacturer: Stanley Electric Co Win Source Part Number: 100097-FA1112H-TR Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 1.9V Viewing Angle: 148°, 145° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 65mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 605nm Wavelength - Peak: 609nm Height (Max): 0.90mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2125 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Stanley Electric Co Win Source Part Number: 100097-FA1112H-TR Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 1.9V Viewing Angle: 148°, 145° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 65mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 605nm Wavelength - Peak: 609nm Height (Max): 0.90mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2125 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - FA1112H-TR
100097-FA1112H-TR
LED Indication - Discrete - FA1112H-TR 100097-FA1112H-TR
Manufacturer: Stanley Electric Co Win Source Part Number: 100097-FA1112H-TR Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 1.9V Viewing Angle: 148°, 145° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 65mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 1.25mm Current - Test: 20mA Wavelength - Dominant: 605nm Wavelength - Peak: 609nm Height (Max): 0.90mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2125 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Stanley Electric Co
Win Source Part Number: 100097-FA1112H-TR
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 1.9V
Viewing Angle: 148°, 145°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 65mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 605nm
Wavelength - Peak: 609nm
Height (Max): 0.90mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 2125
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
LED Indication - Discrete - 404-1024-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1024-2-ND
LED Indication - Discrete 404-1024-2-ND
Orange 605nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Orange 605nm LED Indication - Discrete 1.9V 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 100097-FA1112H-TR 404-1024-2-ND
Product Name LED Indication - Discrete - FA1112H-TR LED Indication - Discrete
LED Type Orange; Orange Orange
Peak Wavelength 605 nm (6050 Å) 609 nm (6090 Å)
Viewing Angle 148 degrees 145 to 148 degrees
Forward Voltage 1.9 volts 1.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details