Orange 605nm LED Indication - Discrete 1.9V 2-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 404-1061-2-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 2-SMD, No Lead |
| LED Type | Orange |
| Peak Wavelength | 609 nm (6090 Å) |
| Viewing Angle | 130 to 140 degrees |