Stanley Electric GmbH LED Indication - Discrete DB1113F-TR

Description
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1077-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1077-2-ND
LED Indication - Discrete 404-1077-2-ND
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - DB1113F-TR
133344-DB1113F-TR
LED Indication - Discrete - DB1113F-TR 133344-DB1113F-TR
Manufacturer: Stanley Electric Co Win Source Part Number: 133344-DB1113F-TR Packaging: Reel - TR Color: Blue Mounting: Surface Mount, Right Angle Forward Voltage: 3.3V Viewing Angle: 130° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 14mcd Lens Style/Size: Rectangle with Domed Top, 1.70mm x 0.60mm Current - Test: 10mA Wavelength - Dominant: 470nm Wavelength - Peak: 467nm Height (Max): 0.70mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Stanley Electric Co
Win Source Part Number: 133344-DB1113F-TR
Packaging: Reel - TR
Color: Blue
Mounting: Surface Mount, Right Angle
Forward Voltage: 3.3V
Viewing Angle: 130°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 14mcd
Lens Style/Size: Rectangle with Domed Top, 1.70mm x 0.60mm
Current - Test: 10mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 467nm
Height (Max): 0.70mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 404-1077-2-ND 133344-DB1113F-TR
Product Name LED Indication - Discrete LED Indication - Discrete - DB1113F-TR
LED Package: 2-SMD, No Lead
LED Type Blue Blue; Blue
Peak Wavelength 467 nm (4670 Å) 470 nm (4700 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-1260-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 575 nm (5750 Å)
Viewing Angle 68 degrees
View Details