Stanley Electric GmbH LED Indication - Discrete - BRPY1204W-TR BRPY1204W-TR

Description
Manufacturer: Stanley Electric Co Win Source Part Number: 119897-BRPY1204W-TR Packaging: Reel - TR Color: Green, Red Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.1V Green, 1.7V Red Viewing Angle: 100°, 88° Green, 80°, 80° Red Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 24mcd Green, 33.6mcd Red Lens Style/Size: Rectangle with Flat Top, 1.80mm x 2.50mm Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 572nm Green, 647nm Red Wavelength - Peak: 570nm Green, 660nm Red Height (Max): 1.90mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Stanley Electric Co Win Source Part Number: 119897-BRPY1204W-TR Packaging: Reel - TR Color: Green, Red Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.1V Green, 1.7V Red Viewing Angle: 100°, 88° Green, 80°, 80° Red Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 24mcd Green, 33.6mcd Red Lens Style/Size: Rectangle with Flat Top, 1.80mm x 2.50mm Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 572nm Green, 647nm Red Wavelength - Peak: 570nm Green, 660nm Red Height (Max): 1.90mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - BRPY1204W-TR
119897-BRPY1204W-TR
LED Indication - Discrete - BRPY1204W-TR 119897-BRPY1204W-TR
Manufacturer: Stanley Electric Co Win Source Part Number: 119897-BRPY1204W-TR Packaging: Reel - TR Color: Green, Red Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.1V Green, 1.7V Red Viewing Angle: 100°, 88° Green, 80°, 80° Red Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 24mcd Green, 33.6mcd Red Lens Style/Size: Rectangle with Flat Top, 1.80mm x 2.50mm Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 572nm Green, 647nm Red Wavelength - Peak: 570nm Green, 660nm Red Height (Max): 1.90mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Stanley Electric Co
Win Source Part Number: 119897-BRPY1204W-TR
Packaging: Reel - TR
Color: Green, Red
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.1V Green, 1.7V Red
Viewing Angle: 100°, 88° Green, 80°, 80° Red
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 24mcd Green, 33.6mcd Red
Lens Style/Size: Rectangle with Flat Top, 1.80mm x 2.50mm
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 572nm Green, 647nm Red
Wavelength - Peak: 570nm Green, 660nm Red
Height (Max): 1.90mm
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
BRPY1204W-TR
Standard LEDs - SMD BRPY1204W-TR
Standard LEDs - SMD Surface Mount LED

Standard LEDs - SMD Surface Mount LED

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 119897-BRPY1204W-TR BRPY1204W-TR
Product Name LED Indication - Discrete - BRPY1204W-TR Standard LEDs - SMD
LED Type Red; Green; Multi-Colored; Green, Red
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
IDEA, Inc.
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 100 degrees
View Details
LED Indication - Discrete - 754-AM24SURCK03CT-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details