Broadcom Inc. LED Indication - Discrete AAMD-LM38-46002

Description
MINI HB SMT OVAL GREEN 100 X 45D
Request a Quote Datasheet
Description
MINI HB SMT OVAL GREEN 100 X 45D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-AAMD-LM38-46002TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AAMD-LM38-46002TR-ND
LED Indication - Discrete 516-AAMD-LM38-46002TR-ND
MINI HB SMT OVAL GREEN 100 X 45D

MINI HB SMT OVAL GREEN 100 X 45D

Buy Now Datasheet
LED Indication - Discrete - 516-AAMD-LM38-46002DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AAMD-LM38-46002DKR-ND
LED Indication - Discrete 516-AAMD-LM38-46002DKR-ND
MINI HB SMT OVAL GREEN 100 X 45D

MINI HB SMT OVAL GREEN 100 X 45D

Buy Now Datasheet
LED Indication - Discrete - 516-AAMD-LM38-46002CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AAMD-LM38-46002CT-ND
LED Indication - Discrete 516-AAMD-LM38-46002CT-ND
MINI HB SMT OVAL GREEN 100 X 45D

MINI HB SMT OVAL GREEN 100 X 45D

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-AAMD-LM38-46002TR-ND
Product Name LED Indication - Discrete
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 520 nm (5200 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details
LED Indication - Discrete - 516-ASCQFR60-BZ211R0R105CT-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details