Stanley Electric GmbH LED Indication - Discrete BRPG1211C-TR

Description
Green, Red 567nm Green, 647nm Red LED Indication - Discrete 2.1V Green, 1.7V Red 0606 (1616 Metric)
Request a Quote Datasheet
Description
Green, Red 567nm Green, 647nm Red LED Indication - Discrete 2.1V Green, 1.7V Red 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1086-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1086-6-ND
LED Indication - Discrete 404-1086-6-ND
Green, Red 567nm Green, 647nm Red LED Indication - Discrete 2.1V Green, 1.7V Red 0606 (1616 Metric)

Green, Red 567nm Green, 647nm Red LED Indication - Discrete 2.1V Green, 1.7V Red 0606 (1616 Metric)

Buy Now Datasheet
LED Indication - Discrete - 404-1086-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1086-2-ND
LED Indication - Discrete 404-1086-2-ND
Green, Red 567nm Green, 647nm Red LED Indication - Discrete 2.1V Green, 1.7V Red 0606 (1616 Metric)

Green, Red 567nm Green, 647nm Red LED Indication - Discrete 2.1V Green, 1.7V Red 0606 (1616 Metric)

Buy Now Datasheet
LED Indication - Discrete - 404-1086-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1086-1-ND
LED Indication - Discrete 404-1086-1-ND
Green, Red 567nm Green, 647nm Red LED Indication - Discrete 2.1V Green, 1.7V Red 0606 (1616 Metric)

Green, Red 567nm Green, 647nm Red LED Indication - Discrete 2.1V Green, 1.7V Red 0606 (1616 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - BRPG1211C-TR
049749-BRPG1211C-TR
LED Indication - Discrete - BRPG1211C-TR 049749-BRPG1211C-TR
Manufacturer: Stanley Electric Co Win Source Part Number: 049749-BRPG1211C-TR Packaging: Reel - TR Color: Green, Red Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.1V Green, 1.7V Red Viewing Angle: 168°, 139° Green, 150°, 140°, Red Lens Color: White Lens Transparency: Diffused Millicandela Rating: 6.4mcd Green, 11.7mcd Red Lens Style/Size: Rectangle with Flat Top, 1.10mm x 1.50mm Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 567nm Green, 647nm Red Wavelength - Peak: 560nm Green, 660nm Red Height (Max): 0.80mm Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Stanley Electric Co
Win Source Part Number: 049749-BRPG1211C-TR
Packaging: Reel - TR
Color: Green, Red
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.1V Green, 1.7V Red
Viewing Angle: 168°, 139° Green, 150°, 140°, Red
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 6.4mcd Green, 11.7mcd Red
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 1.50mm
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 567nm Green, 647nm Red
Wavelength - Peak: 560nm Green, 660nm Red
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
BRPG1211C-TR
Standard LEDs - SMD BRPG1211C-TR
Standard LEDs - SMD Surface Mount LED

Standard LEDs - SMD Surface Mount LED

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 404-1086-6-ND 049749-BRPG1211C-TR BRPG1211C-TR
Product Name LED Indication - Discrete LED Indication - Discrete - BRPG1211C-TR Standard LEDs - SMD
LED Package: 0606 (1616 Metric)
LED Type Red; Green; Multi-Colored Red; Green; Multi-Colored; Green, Red
Peak Wavelength 560 to 660 nm (5600 to 6600 Å) 567 nm (5670 Å)
Viewing Angle 139 to 168 degrees 168 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details