Stanley Electric GmbH LED Indication - Discrete BR1101F-TR

Description
Red 647nm LED Indication - Discrete 1.7V 2-SMD, No Lead
Request a Quote Datasheet
Description
Red 647nm LED Indication - Discrete 1.7V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 404-1063-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
404-1063-2-ND
LED Indication - Discrete 404-1063-2-ND
Red 647nm LED Indication - Discrete 1.7V 2-SMD, No Lead

Red 647nm LED Indication - Discrete 1.7V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - BR1101F-TR
012014-BR1101F-TR
LED Indication - Discrete - BR1101F-TR 012014-BR1101F-TR
Manufacturer: Stanley Electric Co Win Source Part Number: 012014-BR1101F-TR Packaging: Reel - TR Color: Red Mounting: Surface Mount, Right Angle Forward Voltage: 1.7V Viewing Angle: 174°, 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 12.4mcd Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Current - Test: 20mA Wavelength - Dominant: 647nm Wavelength - Peak: 660nm Height (Max): 1.00mm Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Stanley Electric Co
Win Source Part Number: 012014-BR1101F-TR
Packaging: Reel - TR
Color: Red
Mounting: Surface Mount, Right Angle
Forward Voltage: 1.7V
Viewing Angle: 174°, 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 12.4mcd
Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm
Current - Test: 20mA
Wavelength - Dominant: 647nm
Wavelength - Peak: 660nm
Height (Max): 1.00mm
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
BR1101F-TR
Standard LEDs - SMD BR1101F-TR
Standard LEDs - SMD Surface Mount LED

Standard LEDs - SMD Surface Mount LED

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 404-1063-2-ND 012014-BR1101F-TR BR1101F-TR
Product Name LED Indication - Discrete LED Indication - Discrete - BR1101F-TR Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Red Red; Red
Peak Wavelength 660 nm (6600 Å) 647 nm (6470 Å)
Viewing Angle 130 to 174 degrees 174 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - SLR-343MCT32 - 794530-SLR-343MCT32 - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 563 nm (5630 Å)
Viewing Angle 40 degrees
View Details
3 suppliers
Specs
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 120 degrees
View Details