ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SML-LX5050SUGC-TR

Description
Win Source Part Number: 1241882-SML-LX5050SU GC-TR Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 80mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 574nm Height (Max): 1.80mm Package / Case: 6-SMD, J-Lead Supplier Device Package: 6-PLCC Dimension: 5.00mm L x 5.00mm W Lens Style: Round with Flat Top Lens Size: 4.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2229-1,67-2229-2, 67-2229-6 Base Product Number: SML-LX5050
Request a Quote Datasheet
Description
Win Source Part Number: 1241882-SML-LX5050SU GC-TR Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 80mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 574nm Height (Max): 1.80mm Package / Case: 6-SMD, J-Lead Supplier Device Package: 6-PLCC Dimension: 5.00mm L x 5.00mm W Lens Style: Round with Flat Top Lens Size: 4.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2229-1,67-2229-2, 67-2229-6 Base Product Number: SML-LX5050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241882-SML-LX5050SUGC-TR
Optoelectronics - LED Indication - Discrete 1241882-SML-LX5050SUGC-TR
Win Source Part Number: 1241882-SML-LX5050SU GC-TR Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 80mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 574nm Height (Max): 1.80mm Package / Case: 6-SMD, J-Lead Supplier Device Package: 6-PLCC Dimension: 5.00mm L x 5.00mm W Lens Style: Round with Flat Top Lens Size: 4.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2229-1,67-2229-2, 67-2229-6 Base Product Number: SML-LX5050

Win Source Part Number: 1241882-SML-LX5050SUGC-TR
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 80mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 574nm
Height (Max): 1.80mm
Package / Case: 6-SMD, J-Lead
Supplier Device Package: 6-PLCC
Dimension: 5.00mm L x 5.00mm W
Lens Style: Round with Flat Top
Lens Size: 4.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-2229-1,67-2229-2,67-2229-6
Base Product Number: SML-LX5050

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241882-SML-LX5050SUGC-TR
Product Name Optoelectronics - LED Indication - Discrete
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
LED Indication - Discrete - 846-SML-010YTT86CT-ND - DigiKey
Specs
LED Package: 1208 (3020 Metric)
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
4 suppliers
Optoelectronics - LED Indication - Discrete - 1241901-SML-LX0805USBC-TR - Win Source Electronics
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 140 degrees
View Details
4 suppliers