Stanley Tools Group Pliers STHT0-74367

Description
CNTRL GRP COMBINATION PLIERS 200MM
Request a Quote
Description
CNTRL GRP COMBINATION PLIERS 200MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 561810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
561810
Pliers 561810
CNTRL GRP COMBINATION PLIERS 200MM

CNTRL GRP COMBINATION PLIERS 200MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 561810
Product Name Pliers
Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1253109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.64 inch (67 mm)
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier - 0351-08-INS - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Needle Nose
Length 9.75 inch (248 mm)
Features Cutting Edge
View Details
Plier - 12098-EINS - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Length 8.88 inch (225 mm)
Jaw Length 1.78 inch (45.24 mm)
Material Steel
View Details
2 suppliers