Greenlee Textron, Inc. Plier 0351-08-INS

Description
INSULATED HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 9-3/4 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS ORANGE HANDLE COLOR LONG NOSE JAW TYPE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 V HANDLE TYPE MOLDED
Datasheet
Description
INSULATED HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 9-3/4 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS ORANGE HANDLE COLOR LONG NOSE JAW TYPE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 V HANDLE TYPE MOLDED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INSULATED HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 9-3/4 INCH OVERALL LENGTH CUTTING, GRIPPING APPLICATION FORGED PROCESS ORANGE HANDLE COLOR LONG NOSE JAW TYPE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 V HANDLE TYPE MOLDED
  • INSULATED HIGH LEVERAGE TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 9-3/4 INCH OVERALL LENGTH
  • CUTTING, GRIPPING APPLICATION
  • FORGED PROCESS
  • ORANGE HANDLE COLOR
  • LONG NOSE JAW TYPE
  • APPLICABLE STANDARD ASTM, IEC
  • VOLTAGE RATING 1000 V
  • HANDLE TYPE MOLDED
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Pliers
Product Number 0351-08-INS
Product Name Plier
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
Standards RoHS Compliant
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Automotive Hose Clamp Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Hose Clamp
Length 9 to 10.5 inch (229 to 267 mm)
Jaw Length 2 to 4 inch (50.8 to 102 mm)
View Details
Plier - 0251-06D - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Diagonal
Length 6.12 inch (156 mm)
Features Cutting Edge
View Details