Stanley Vidmar Paint/Ink Safety Cabinets PIC40M

Description
Stanley Vidmar paint/ink safety storage cabinets safety store printing inks and other paint products. All paint.ink safety cabinets are finished with a high gloss yellow epoxy powder finish. Features: Fire baffle with cap Constructed from 180 gauge steel with double walls on tops, sides, bottoms, and doors. Two side vents with 2" fittings Backed by our lifetime guarantee.
Description
Stanley Vidmar paint/ink safety storage cabinets safety store printing inks and other paint products. All paint.ink safety cabinets are finished with a high gloss yellow epoxy powder finish. Features: Fire baffle with cap Constructed from 180 gauge steel with double walls on tops, sides, bottoms, and doors. Two side vents with 2" fittings Backed by our lifetime guarantee.

Suppliers

Company
Product
Description
Supplier Links
Paint/Ink Safety Cabinets - PIC40M - Stanley Vidmar
Allentown, PA, USA
Paint/Ink Safety Cabinets
PIC40M
Paint/Ink Safety Cabinets PIC40M
Stanley Vidmar paint/ink safety storage cabinets safety store printing inks and other paint products. All paint.ink safety cabinets are finished with a high gloss yellow epoxy powder finish. Features: Fire baffle with cap Constructed from 180 gauge steel with double walls on tops, sides, bottoms, and doors. Two side vents with 2" fittings Backed by our lifetime guarantee.

Stanley Vidmar paint/ink safety storage cabinets safety store printing inks and other paint products. All paint.ink safety cabinets are finished with a high gloss yellow epoxy powder finish.

Features:

  • Fire baffle with cap
  • Constructed from 180 gauge steel with double walls on tops, sides, bottoms, and doors.
  • Two side vents with 2" fittings
  • Backed by our lifetime guarantee.
Supplier's Site

Technical Specifications

  Stanley Vidmar
Product Category Cabinets and Casework
Product Number PIC40M
Product Name Paint/Ink Safety Cabinets
Use Industrial
Type Safety Cabinet
Material Steel
Application Laboratory; Manufacturing
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Storage Cabinets - 1770292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 49.21 inch (1250 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details