Facom UK Ltd Screwdriver Bits ENS.206.5

Description
ENS.206,5 EMB.VIS FENTE
Request a Quote
Description
ENS.206,5 EMB.VIS FENTE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bits - 2382007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bits
2382007
Screwdriver Bits 2382007
ENS.206,5 EMB.VIS FENTE

ENS.206,5 EMB.VIS FENTE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2382007
Product Name Screwdriver Bits
Drive Type Impact
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-648-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Screwdriver - 30-331 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet; Slotted
Drive Size 0.2500 inch (6.35 mm)
View Details
Screwdriver - SDE-53 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.1250 inch (3.17 mm)
Overall Length 6.2 inch (158 mm)
View Details