Greenlee Textron, Inc. Screwdriver 0353-24C

Description
SQUARE RECESS TYPE CHROME PLATED (BLADE) FINISH 11-3/4 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION STYLE BLACK, GREEN HANDLE COLOR #3 TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
Request a Quote Datasheet
Description
SQUARE RECESS TYPE CHROME PLATED (BLADE) FINISH 11-3/4 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION STYLE BLACK, GREEN HANDLE COLOR #3 TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 0353-24C - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver
0353-24C
Screwdriver 0353-24C
SQUARE RECESS TYPE CHROME PLATED (BLADE) FINISH 11-3/4 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION STYLE BLACK, GREEN HANDLE COLOR #3 TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
  • SQUARE RECESS TYPE
  • CHROME PLATED (BLADE) FINISH
  • 11-3/4 INCH OVERALL LENGTH
  • 8 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PRECISION STYLE
  • BLACK, GREEN HANDLE COLOR
  • #3 TIP SIZE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE SOFT, CUSHIONED GRIP
Supplier's Site Datasheet
Screw and Nut Drivers - 0353-24C-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
0353-24C-ND
Screw and Nut Drivers 0353-24C-ND
"#3 Square Screwdriver 11.80"" (299.0mm)"

"#3 Square Screwdriver 11.80"" (299.0mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 0353-24C 0353-24C-ND
Product Name Screwdriver Screw and Nut Drivers
Type Precision Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 2885107 - RS Components, Ltd.
Specs
Drive Type Angled Drive
Drive Details 2.5 x 0.4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - 0453-18C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Crosshead
Overall Length 11.12 inch (283 mm)
Shank Length 7 inch (178 mm)
View Details
2 suppliers
4 Slotted Workshop Set - SCD104 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Drive Type Slotted
View Details