Milwaukee Electric Tool Corporation Electric Band Saw 2429-20

Description
VARIABLE SPEED TYPE 27 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 11 INCH SAW LENGTH 12 V INPUT SUPPLY RATING 280 SFPM SPEED RATING 0.02 INCH BLADE THICKNESS 1-5/8 INCH CUTTING CAPACITY M12[TM] BRAND INCLUDES (1) 18 TPI COMPACT BAND SAW BLADE
Description
VARIABLE SPEED TYPE 27 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 11 INCH SAW LENGTH 12 V INPUT SUPPLY RATING 280 SFPM SPEED RATING 0.02 INCH BLADE THICKNESS 1-5/8 INCH CUTTING CAPACITY M12[TM] BRAND INCLUDES (1) 18 TPI COMPACT BAND SAW BLADE

Suppliers

Company
Product
Description
Supplier Links
Electric Band Saw - 2429-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Band Saw
2429-20
Electric Band Saw 2429-20
VARIABLE SPEED TYPE 27 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 11 INCH SAW LENGTH 12 V INPUT SUPPLY RATING 280 SFPM SPEED RATING 0.02 INCH BLADE THICKNESS 1-5/8 INCH CUTTING CAPACITY M12[TM] BRAND INCLUDES (1) 18 TPI COMPACT BAND SAW BLADE
  • VARIABLE SPEED TYPE
  • 27 INCH BLADE LENGTH
  • 1/2 INCH BLADE WIDTH
  • 11 INCH SAW LENGTH
  • 12 V INPUT SUPPLY RATING
  • 280 SFPM SPEED RATING
  • 0.02 INCH BLADE THICKNESS
  • 1-5/8 INCH CUTTING CAPACITY
  • M12[TM] BRAND
  • INCLUDES (1) 18 TPI COMPACT BAND SAW BLADE
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 2429-20
Product Name Electric Band Saw
Saw Power Source DC Electricity / Battery
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 2768333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weight 157 lbs (71 kg)
View Details
KuriCrimp™ 44.9 in. Length Hose Saw - KCS-TF5DI-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 783 lbs (355 kg)
View Details
Handheld Electric Cutter (7.8 hp) - K 1260 - Husqvarna
Specs
Saw Type Circular Saw
Saw Power Source Gas
Use Type Hand Held
View Details
Jig Saw -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Saw Type Chainsaw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details