DEWALT Industrial Tool Co. 12" Adjustable Wrench DWHT70292

Description
Product Features Improved strength due to increased engagement on teeth and worm gear ToughCoat™ finish helps to prevent chipping Jaw movement engineered to facilitate minimal jaw movement between moveable and fixed jaws for precise adjustments Wide solid steel handle for strength and comfort Extra wide jaw capacity Laser etched markings in SAE & Metric for precise adjustment
Description
Product Features Improved strength due to increased engagement on teeth and worm gear ToughCoat™ finish helps to prevent chipping Jaw movement engineered to facilitate minimal jaw movement between moveable and fixed jaws for precise adjustments Wide solid steel handle for strength and comfort Extra wide jaw capacity Laser etched markings in SAE & Metric for precise adjustment

Suppliers

Company
Product
Description
Supplier Links
12" Adjustable Wrench - DWHT70292 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
12" Adjustable Wrench
DWHT70292
12" Adjustable Wrench DWHT70292
Product Features Improved strength due to increased engagement on teeth and worm gear ToughCoat™ finish helps to prevent chipping Jaw movement engineered to facilitate minimal jaw movement between moveable and fixed jaws for precise adjustments Wide solid steel handle for strength and comfort Extra wide jaw capacity Laser etched markings in SAE & Metric for precise adjustment

Product Features

  • Improved strength due to increased engagement on teeth and worm gear
  • ToughCoat™ finish helps to prevent chipping
  • Jaw movement engineered to facilitate minimal jaw movement between moveable and fixed jaws for precise adjustments
  • Wide solid steel handle for strength and comfort
  • Extra wide jaw capacity
  • Laser etched markings in SAE & Metric for precise adjustment
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Wrenches
Product Number DWHT70292
Product Name 12" Adjustable Wrench
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Articulating Double Socket Wrench - 8E - Lowell Corporation
Specs
Type Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 16 inch (406 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details