LECO Corporation Single Belt Grinder BG-30

Description
Available in both single- and dual-belt models, the BG Series grinder/polisher has been designed for durability, safety, and convenience in sample preparation for metallographic and spectrographic applications. Combining the grinder with the dust collector or recirculating system makes it capable of either wet or dry grinding. Wet or dry applications Heavy-duty 1 HP motor Enclosed belt tension mechanism Safety guards to maximize operator safety Corrosion-resistant aluminum for all external surfaces Stainless steel for all internal parts
Description
Available in both single- and dual-belt models, the BG Series grinder/polisher has been designed for durability, safety, and convenience in sample preparation for metallographic and spectrographic applications. Combining the grinder with the dust collector or recirculating system makes it capable of either wet or dry grinding. Wet or dry applications Heavy-duty 1 HP motor Enclosed belt tension mechanism Safety guards to maximize operator safety Corrosion-resistant aluminum for all external surfaces Stainless steel for all internal parts

Suppliers

Company
Product
Description
Supplier Links
Single Belt Grinder - BG-30 - LECO Corporation
St. Joseph, MI, USA
Single Belt Grinder
BG-30
Single Belt Grinder BG-30
Available in both single- and dual-belt models, the BG Series grinder/polisher has been designed for durability, safety, and convenience in sample preparation for metallographic and spectrographic applications. Combining the grinder with the dust collector or recirculating system makes it capable of either wet or dry grinding. Wet or dry applications Heavy-duty 1 HP motor Enclosed belt tension mechanism Safety guards to maximize operator safety Corrosion-resistant aluminum for all external surfaces Stainless steel for all internal parts

Available in both single- and dual-belt models, the BG Series grinder/polisher has been designed for durability, safety, and convenience in sample preparation for metallographic and spectrographic applications. Combining the grinder with the dust collector or recirculating system makes it capable of either wet or dry grinding.

  • Wet or dry applications
  • Heavy-duty 1 HP motor
  • Enclosed belt tension mechanism
  • Safety guards to maximize operator safety
  • Corrosion-resistant aluminum for all external surfaces
  • Stainless steel for all internal parts
Supplier's Site

Technical Specifications

  LECO Corporation
Product Category Grinders and Grinding Machines
Product Number BG-30
Product Name Single Belt Grinder
Type Grinder; Contact Wheel Backed Belt Grinder
Mounting Bench / Pedestal
Applications / Materials Abraded Metal; Wet Grinding; Metallographic or Spectrographic Applications
Rotary Speed 1425 to 1725 rpm
Surface Speed 2083 to 2500 ft/min (1058 to 1270 cm/sec)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Tester -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 459876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 10000 rpm
View Details
Dual Belt Grinder - BG-32 - LECO Corporation
Specs
Type Grinder; Contact Wheel Backed Belt Grinder
Mounting Bench / Pedestal
Applications / Materials Abraded Metal; Wet Grinding; Metallographic or Spectrographic Applications
View Details
Thread Making - GS:TI Internal Thread Grinder - Drake Manufacturing, Inc.
Specs
Type Grinder
View Details