CS UNITEC VARILEX® WSF 1800 65000A

Description
The most powerful speed-controlled angle surface finishing and blending tool in its class. Variable speed from 2000 to 7300 RPM, 12.27 Amp (1350 W) power, disc change in seconds without tools. For disc diameters of 4", 4-1/2", 5", 6" and 7". The most powerful single-handed multi-function machine available – more than just an angle grinder! The VARILEX® boasts a powerful 12.27 Amp,1350 W motor that has been designed and developed for heavy industrial use. The speed is infinitely adjustable between 2000 and 7300 RPM. A tachogenerator keeps the speed constant, even when the grinder is operating at full load. Sensitive variable-speed control makes the VARILEX® ideal for use with both flap discs and polishing discs, as well as grinding and cutting wheels, for applications ranging from grinding to blending, pre-polishing and polishing. The variable-speed control: Doubles the service life of the disc being used Prevents glazing of the disc and heat deformation on the workpiece Drastically reduces the noise level
Datasheet
Description
The most powerful speed-controlled angle surface finishing and blending tool in its class. Variable speed from 2000 to 7300 RPM, 12.27 Amp (1350 W) power, disc change in seconds without tools. For disc diameters of 4", 4-1/2", 5", 6" and 7". The most powerful single-handed multi-function machine available – more than just an angle grinder! The VARILEX® boasts a powerful 12.27 Amp,1350 W motor that has been designed and developed for heavy industrial use. The speed is infinitely adjustable between 2000 and 7300 RPM. A tachogenerator keeps the speed constant, even when the grinder is operating at full load. Sensitive variable-speed control makes the VARILEX® ideal for use with both flap discs and polishing discs, as well as grinding and cutting wheels, for applications ranging from grinding to blending, pre-polishing and polishing. The variable-speed control: Doubles the service life of the disc being used Prevents glazing of the disc and heat deformation on the workpiece Drastically reduces the noise level
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VARILEX® WSF 1800 - 65000A - CS UNITEC
Norwalk, CT, USA
VARILEX® WSF 1800
65000A
VARILEX® WSF 1800 65000A
The most powerful speed-controlled angle surface finishing and blending tool in its class. Variable speed from 2000 to 7300 RPM, 12.27 Amp (1350 W) power, disc change in seconds without tools. For disc diameters of 4", 4-1/2", 5", 6" and 7". The most powerful single-handed multi-function machine available – more than just an angle grinder! The VARILEX® boasts a powerful 12.27 Amp,1350 W motor that has been designed and developed for heavy industrial use. The speed is infinitely adjustable between 2000 and 7300 RPM. A tachogenerator keeps the speed constant, even when the grinder is operating at full load. Sensitive variable-speed control makes the VARILEX® ideal for use with both flap discs and polishing discs, as well as grinding and cutting wheels, for applications ranging from grinding to blending, pre-polishing and polishing. The variable-speed control: Doubles the service life of the disc being used Prevents glazing of the disc and heat deformation on the workpiece Drastically reduces the noise level

The most powerful speed-controlled angle surface finishing and blending tool in its class.

Variable speed from 2000 to 7300 RPM, 12.27 Amp (1350 W) power, disc change in seconds without tools. For disc diameters of 4", 4-1/2", 5", 6" and 7".

The most powerful single-handed multi-function machine available – more than just an angle grinder!

The VARILEX® boasts a powerful 12.27 Amp,1350 W motor that has been designed and developed for heavy industrial use. The speed is infinitely adjustable between 2000 and 7300 RPM. A tachogenerator keeps the speed constant, even when the grinder is operating at full load.

Sensitive variable-speed control makes the VARILEX® ideal for use with both flap discs and polishing discs, as well as grinding and cutting wheels, for applications ranging from grinding to blending, pre-polishing and polishing. The variable-speed control:

  • Doubles the service life of the disc being used
  • Prevents glazing of the disc and heat deformation on the workpiece
  • Drastically reduces the noise level
Supplier's Site Datasheet

Technical Specifications

  CS UNITEC
Product Category Grinders and Grinding Machines
Product Number 65000A
Product Name VARILEX® WSF 1800
Type Grinder; AngleGrinder; DieGrinder; Disc or Wheel Face Grinder; Polisher-Grinder
Mounting Handheld; Portable
Applications / Materials Abraded Building & Construction; Clean / Surface Prep; Metal
Rotary Speed 2000 to 7300 rpm
Power 1.81 HP
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 1900 to 7800 rpm
View Details
Scribe Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Angle Grinders -  - Mannesman Demag
Mannesman Demag
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 20000 rpm
View Details
Camshaft Grinding Machines - SK 204 - EMAG L.L.C.
Specs
Type Grinder
Mounting Floor / Machine Tool
View Details