DEWALT Industrial Tool Co. 6" x 1/8" x 7/8" Metal Grinding Wheel DWA4513

Description
Type 27 Wheels: 1/8" Cutting and Grinding Wheels Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for Agressive grinding action and smoother running wheels 3 full sheets of fiberglass for durability and safety
Description
Type 27 Wheels: 1/8" Cutting and Grinding Wheels Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for Agressive grinding action and smoother running wheels 3 full sheets of fiberglass for durability and safety

Suppliers

Company
Product
Description
Supplier Links
6" x 1/8" x 7/8" Metal Grinding Wheel - DWA4513 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
6" x 1/8" x 7/8" Metal Grinding Wheel
DWA4513
6" x 1/8" x 7/8" Metal Grinding Wheel DWA4513
Type 27 Wheels: 1/8" Cutting and Grinding Wheels Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for Agressive grinding action and smoother running wheels 3 full sheets of fiberglass for durability and safety

Type 27 Wheels: 1/8" Cutting and Grinding Wheels
Product Features

  • High performance aluminum oxide grain for long life and high material removal
  • High grain concentration for Agressive grinding action and smoother running wheels
  • 3 full sheets of fiberglass for durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinding Wheels
Product Number DWA4513
Product Name 6" x 1/8" x 7/8" Metal Grinding Wheel
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.2362 inch (6 mm)
View Details
Norton® 38A60-KVBE Vitrified Wheel - 66243530390 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3 to 4 inch (76.2 to 102 mm)
Thickness 1.5 inch (38.1 mm)
View Details
Specs
Type Borazon
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details