Flexovit USA, Inc. Type 27 Depressed Center Grinding Wheels. Best - Black Gold A1244

Description
The Black Gold program has been developed to stand up to the demands of the primary segments in the Petrochemical / Oil & Gas industry: pipeline manufacturing, pipeline maintenance, the fabrication of modules for offshore oil rigs and the maintenance of the rigs themselves. Heavy Duty - ZA20Q Manufactured with premium zirconia alumina grains and advances resin bonds. These wheels provide superior performance for the most demanding applications in the Oil & Gas industry. Black Gold grinding wheels are designed for a wide range of applications, including platform fabrication, weld removal, beveling and edge grinding.
Datasheet
Description
The Black Gold program has been developed to stand up to the demands of the primary segments in the Petrochemical / Oil & Gas industry: pipeline manufacturing, pipeline maintenance, the fabrication of modules for offshore oil rigs and the maintenance of the rigs themselves. Heavy Duty - ZA20Q Manufactured with premium zirconia alumina grains and advances resin bonds. These wheels provide superior performance for the most demanding applications in the Oil & Gas industry. Black Gold grinding wheels are designed for a wide range of applications, including platform fabrication, weld removal, beveling and edge grinding.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 27 Depressed Center Grinding Wheels.  Best - Black Gold - A1244 - Flexovit USA, Inc.
Angola, NY, USA
Type 27 Depressed Center Grinding Wheels. Best - Black Gold
A1244
Type 27 Depressed Center Grinding Wheels. Best - Black Gold A1244
The Black Gold program has been developed to stand up to the demands of the primary segments in the Petrochemical / Oil & Gas industry: pipeline manufacturing, pipeline maintenance, the fabrication of modules for offshore oil rigs and the maintenance of the rigs themselves. Heavy Duty - ZA20Q Manufactured with premium zirconia alumina grains and advances resin bonds. These wheels provide superior performance for the most demanding applications in the Oil & Gas industry. Black Gold grinding wheels are designed for a wide range of applications, including platform fabrication, weld removal, beveling and edge grinding.

The Black Gold program has been developed to stand up to the demands of the primary segments in the Petrochemical / Oil & Gas industry: pipeline manufacturing, pipeline maintenance, the fabrication of modules for offshore oil rigs and the maintenance of the rigs themselves.

Heavy Duty - ZA20Q
Manufactured with premium zirconia alumina grains and advances resin bonds. These wheels provide superior performance for the most demanding applications in the Oil & Gas industry. Black Gold grinding wheels are designed for a wide range of applications, including platform fabrication, weld removal, beveling and edge grinding.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A1244
Product Name Type 27 Depressed Center Grinding Wheels. Best - Black Gold
Type DepressedCenter
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
Norton Masonry C Type 27 Grinding Wheel - 66252842010 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741402-9-1 - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
Clean and Polish and Finishing Blending Points - BLENDEX U™ Point - Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.3750 inch (9.52 mm)
Max Speed 37210 rpm
View Details