DEWALT Industrial Tool Co. 5" x 1/8" x 7/8" Metal Grinding Wheel DWA4512

Description
Type 27 Wheels: 1/8" Cutting and Grinding Wheels Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for Agressive grinding action and smoother running wheels 3 full sheets of fiberglass for durability and safety
Description
Type 27 Wheels: 1/8" Cutting and Grinding Wheels Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for Agressive grinding action and smoother running wheels 3 full sheets of fiberglass for durability and safety

Suppliers

Company
Product
Description
Supplier Links
5" x 1/8" x 7/8" Metal Grinding Wheel - DWA4512 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5" x 1/8" x 7/8" Metal Grinding Wheel
DWA4512
5" x 1/8" x 7/8" Metal Grinding Wheel DWA4512
Type 27 Wheels: 1/8" Cutting and Grinding Wheels Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for Agressive grinding action and smoother running wheels 3 full sheets of fiberglass for durability and safety

Type 27 Wheels: 1/8" Cutting and Grinding Wheels
Product Features

  • High performance aluminum oxide grain for long life and high material removal
  • High grain concentration for Agressive grinding action and smoother running wheels
  • 3 full sheets of fiberglass for durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinding Wheels
Product Number DWA4512
Product Name 5" x 1/8" x 7/8" Metal Grinding Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 32A60-JVBE Vitrified Wheel - 66252830837 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 1.5 inch (38.1 mm)
View Details
 - 693422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741402-8-1 - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.1875 inch (4.76 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
9
Specs
Type Aluminum Oxide; AO
Outer Diameter 9 inch (229 mm)
Thickness 9 inch (229 mm)
View Details