Flexovit USA, Inc. Type 27 Depressed Center Grinding Wheels. Best - Flexon A8224

Description
Flexovit FLEXON Type 27 Grinding Wheels combine premium zirconia and ceramic grains with advanced bond systems, delivering the highest job productivity at the lowest total cost. FLEXON grinds up to 50% faster, and up to 10 times longer than standard aluminum oxide wheels. Fast Grind - ZA24P Fastest stock removal rate of any zirconia wheel.
Description
Flexovit FLEXON Type 27 Grinding Wheels combine premium zirconia and ceramic grains with advanced bond systems, delivering the highest job productivity at the lowest total cost. FLEXON grinds up to 50% faster, and up to 10 times longer than standard aluminum oxide wheels. Fast Grind - ZA24P Fastest stock removal rate of any zirconia wheel.
Datasheet
Datasheet Summary
Powered by GS/AI

Type 27 Depressed Center Grinding Wheels from Flexovit USA, Inc. are designed for high-performance grinding applications. The wheels are composed primarily of aluminum oxide (60-80% by weight) and feature a blend of zirconium oxide and phenolic resin, enhancing durability and grinding efficiency. They are suitable for use in compliance with OSHA's Hazard Communication Standard and are stable under proper storage conditions, avoiding excessive moisture and temperature extremes. These grinding wheels generate dust and organic fumes during use, necessitating appropriate safety measures such as respiratory protection and eye protection. The wheels should not be used if damaged and must be handled according to ANSI B7.1 standards. They are designed for use with machine guards in place and should not exceed the maximum RPM specified. Overall, these wheels are intended for engineers seeking reliable and efficient grinding solutions in their projects.

Datasheet Summary
Powered by GS/AI

Type 27 Depressed Center Grinding Wheels from Flexovit USA, Inc. are designed for high-performance grinding applications. The wheels are composed primarily of aluminum oxide (60-80% by weight) and feature a blend of zirconium oxide and phenolic resin, enhancing durability and grinding efficiency. They are suitable for use in compliance with OSHA's Hazard Communication Standard and are stable under proper storage conditions, avoiding excessive moisture and temperature extremes. These grinding wheels generate dust and organic fumes during use, necessitating appropriate safety measures such as respiratory protection and eye protection. The wheels should not be used if damaged and must be handled according to ANSI B7.1 standards. They are designed for use with machine guards in place and should not exceed the maximum RPM specified. Overall, these wheels are intended for engineers seeking reliable and efficient grinding solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Type 27 Depressed Center Grinding Wheels.  Best - Flexon - A8224 - Flexovit USA, Inc.
Angola, NY, USA
Type 27 Depressed Center Grinding Wheels. Best - Flexon
A8224
Type 27 Depressed Center Grinding Wheels. Best - Flexon A8224
Flexovit FLEXON Type 27 Grinding Wheels combine premium zirconia and ceramic grains with advanced bond systems, delivering the highest job productivity at the lowest total cost. FLEXON grinds up to 50% faster, and up to 10 times longer than standard aluminum oxide wheels. Fast Grind - ZA24P Fastest stock removal rate of any zirconia wheel.

Flexovit FLEXON Type 27 Grinding Wheels combine premium zirconia and ceramic grains with advanced bond systems, delivering the highest job productivity at the lowest total cost. FLEXON grinds up to 50% faster, and up to 10 times longer than standard aluminum oxide wheels.
Fast Grind - ZA24P
Fastest stock removal rate of any zirconia wheel.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A8224
Product Name Type 27 Depressed Center Grinding Wheels. Best - Flexon
Type Alumina Zirconia; Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gemini® - 66252830611 - Norton Abrasives
Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1985485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.5118 inch (13 mm)
View Details
Diamond Cup Wheels - 43806 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Diamond
Outer Diameter 4 inch (102 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details