RS Components, Ltd.
PCB Drill Bits
2156995
Description
1.6mm PCB Carbide Drill
Request a Quote
Email Supplier
Description
1.6mm PCB Carbide Drill
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
2156995 |
|
Product Name
|
PCB Drill Bits |
|
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Hole Saw
Diameter
4.488 inch (114.0 mm)
Cutting Length
1.26 inch (32 mm)
View Details
Product
Drill
Diameter
0.016 inch (0.4 mm)
Shank
0.125 inch (3.2 mm)
View Details
Diameter
0.169 inch (4.3 mm)
OAL
3.15 inch (80 mm)
Material
High Speed Steel; Hss
View Details
Diameter
0.130 inch (3.3 mm)
OAL
1.93 inch (49 mm)
Material
High Speed Steel; Hss
View Details