Ebinger Manufacturing Corp. Drill Bit DE1/4

Description
JOBBERS LENGTH DOUBLE END TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 135 POINT ANGLE CUT MATERIAL SHEET METAL STANDARD PACKAGE 12 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER 1/4 INCH DRILL DIAMETER - DECIMAL .25 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/4 POINT ANGLE - UOM DEG
Datasheet
Description
JOBBERS LENGTH DOUBLE END TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 135 POINT ANGLE CUT MATERIAL SHEET METAL STANDARD PACKAGE 12 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER 1/4 INCH DRILL DIAMETER - DECIMAL .25 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/4 POINT ANGLE - UOM DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - DE1/4 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Drill Bit
DE1/4
Drill Bit DE1/4
JOBBERS LENGTH DOUBLE END TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE 1/4 INCH SHANK SIZE 135 POINT ANGLE CUT MATERIAL SHEET METAL STANDARD PACKAGE 12 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER 1/4 INCH DRILL DIAMETER - DECIMAL .25 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/4 POINT ANGLE - UOM DEG
  • JOBBERS LENGTH DOUBLE END TYPE
  • HIGH SPEED TOOL STEEL MATERIAL
  • STRAIGHT SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • 135 POINT ANGLE
  • CUT MATERIAL SHEET METAL
  • STANDARD PACKAGE 12
  • COATING BRIGHT FINISH, POLISHED FLUTE
  • DRILL DIAMETER 1/4 INCH
  • DRILL DIAMETER - DECIMAL .25
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1/4
  • POINT ANGLE - UOM DEG
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Drill Bits
Product Number DE1/4
Product Name Drill Bit
Product Drill
Drill Type Jobber
Cutting Application Steel
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 215962 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.205 inch (56.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Left-Hand Cobalt Micro-Drill - LHMD-034 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
Drill Bit - JD5/32 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.156 inch (4.0 mm)
View Details