RS Components, Ltd. Specialist Drill Bits 221614

Description
Punta conica 25 - 40 mm
Request a Quote
Description
Punta conica 25 - 40 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialist Drill Bits - 221614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specialist Drill Bits
221614
Specialist Drill Bits 221614
Punta conica 25 - 40 mm

Punta conica 25 - 40 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 221614
Product Name Specialist Drill Bits
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 5
View Details
Drill Bits - 217390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.165 inch (4.2 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 1848099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 0.787 inch (20.0 mm)
Shank Square
View Details
PCB Drill Bits - 2189185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details