Superior Tool Service, Inc. #21 Carbide Drill x 1-1/2" Flute Length 988-159 21x1.5

Description
#21 carbide drill x 1-1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material Designed for Composite Material Applications.
Description
#21 carbide drill x 1-1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material Designed for Composite Material Applications.

Suppliers

Company
Product
Description
Supplier Links
#21 Carbide Drill x 1-1/2
Wichita, KS, USA
#21 Carbide Drill x 1-1/2" Flute Length
988-159 21x1.5
#21 Carbide Drill x 1-1/2" Flute Length 988-159 21x1.5
#21 carbide drill x 1-1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material Designed for Composite Material Applications.

#21 carbide drill x 1-1/2" flute length on 1/4-28 threaded hex shank with tip ground for drilling composite material

Designed for Composite Material Applications.

Supplier's Site

Technical Specifications

  Superior Tool Service, Inc.
Product Category Drill Bits
Product Number 988-159 21x1.5
Product Name #21 Carbide Drill x 1-1/2" Flute Length
Product Drill
Units Wire Gauge
Drill Type Twist
Rotation RightHand
Cutting Application General Purpose; Composite Materials
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Drill Bits - 216432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.315 inch (8.0 mm)
OAL 4.61 inch (117 mm)
Material Hsco
View Details
4 pc 3/32
Specs
Product Drill Set
View Details
Left-Hand Cobalt Micro-Drill - LHMD-010 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details