Minerallac Company Auger Drill Bit 81816

Description
SHIP, SELF FEEDING SCREW POINT TYPE STEEL MATERIAL POLISHED FINISH 17 INCH OVERALL LENGTH 12 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS 1 FLUTE(S) TWIST FLUTE TYPE 1 INCH DRILL SIZE PACKAGING QUANTITY 1 PER CHIPBOARD
Datasheet
Description
SHIP, SELF FEEDING SCREW POINT TYPE STEEL MATERIAL POLISHED FINISH 17 INCH OVERALL LENGTH 12 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS 1 FLUTE(S) TWIST FLUTE TYPE 1 INCH DRILL SIZE PACKAGING QUANTITY 1 PER CHIPBOARD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 81816 - Minerallac Company
Hampshire, IL, USA
Auger Drill Bit
81816
Auger Drill Bit 81816
SHIP, SELF FEEDING SCREW POINT TYPE STEEL MATERIAL POLISHED FINISH 17 INCH OVERALL LENGTH 12 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS 1 FLUTE(S) TWIST FLUTE TYPE 1 INCH DRILL SIZE PACKAGING QUANTITY 1 PER CHIPBOARD
  • SHIP, SELF FEEDING SCREW POINT TYPE
  • STEEL MATERIAL
  • POLISHED FINISH
  • 17 INCH OVERALL LENGTH
  • 12 INCH FLUTE LENGTH
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • 1 FLUTE(S)
  • TWIST FLUTE TYPE
  • 1 INCH DRILL SIZE
  • PACKAGING QUANTITY 1 PER CHIPBOARD
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 81816
Product Name Auger Drill Bit
Product Drill
Units Fractional
Drill Type Auger Drill Bit
Diameter 1.000 inch (25.4 mm)
Shank Hex
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1624203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Masonry
Diameter 0.276 inch (7.0 mm)
Material Carbide; Tungsten carbide
View Details
Hole Saw, Carbide Tipped, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711437-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.750 inch (19.0 mm)
View Details
Wood Spade Bit - 85004 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details