Gilson Company, Inc. Open Head Asphalt Core Bit, 2" OD(50.8mm) CDA-220

Description
Diamond Coring Bits are available in either “Open-Head” style, which requires use of listed Expander Sets to attach core barrels to the drill head, or “Closed-Head” style, which attach directly to the drill head. Open-head bits are slightly less expensive and expander sets may be reused many times as the barrels wear out. Closed-head style quickly attaches to machine and have no extra parts to lose. Choose from two types of bits; Concrete bits are used for heavily reinforced or prestressed concrete or other hard materials, Asphalt bits are designed for paving contractors, State DOT's and Local agencies to core asphalt pavements. All bits are fast-cutting when used according to design applications. Standard length is 14in (356mm) for cutting cores or holes up to 12in deep. All bits listed may be re-segmented when worn.
Description
Diamond Coring Bits are available in either “Open-Head” style, which requires use of listed Expander Sets to attach core barrels to the drill head, or “Closed-Head” style, which attach directly to the drill head. Open-head bits are slightly less expensive and expander sets may be reused many times as the barrels wear out. Closed-head style quickly attaches to machine and have no extra parts to lose. Choose from two types of bits; Concrete bits are used for heavily reinforced or prestressed concrete or other hard materials, Asphalt bits are designed for paving contractors, State DOT's and Local agencies to core asphalt pavements. All bits are fast-cutting when used according to design applications. Standard length is 14in (356mm) for cutting cores or holes up to 12in deep. All bits listed may be re-segmented when worn.

Suppliers

Company
Product
Description
Supplier Links
Open Head Asphalt Core Bit, 2" OD(50.8mm) - CDA-220 - Gilson Company, Inc.
Lewis Center, OH, USA
Open Head Asphalt Core Bit, 2" OD(50.8mm)
CDA-220
Open Head Asphalt Core Bit, 2" OD(50.8mm) CDA-220
Diamond Coring Bits are available in either “Open-Head” style, which requires use of listed Expander Sets to attach core barrels to the drill head, or “Closed-Head” style, which attach directly to the drill head. Open-head bits are slightly less expensive and expander sets may be reused many times as the barrels wear out. Closed-head style quickly attaches to machine and have no extra parts to lose. Choose from two types of bits; Concrete bits are used for heavily reinforced or prestressed concrete or other hard materials, Asphalt bits are designed for paving contractors, State DOT's and Local agencies to core asphalt pavements. All bits are fast-cutting when used according to design applications. Standard length is 14in (356mm) for cutting cores or holes up to 12in deep. All bits listed may be re-segmented when worn.

Diamond Coring Bits are available in either “Open-Head” style, which requires use of listed Expander Sets to attach core barrels to the drill head, or “Closed-Head” style, which attach directly to the drill head. Open-head bits are slightly less expensive and expander sets may be reused many times as the barrels wear out. Closed-head style quickly attaches to machine and have no extra parts to lose. Choose from two types of bits; Concrete bits are used for heavily reinforced or prestressed concrete or other hard materials, Asphalt bits are designed for paving contractors, State DOT's and Local agencies to core asphalt pavements. All bits are fast-cutting when used according to design applications. Standard length is 14in (356mm) for cutting cores or holes up to 12in deep. All bits listed may be re-segmented when worn.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Drill Bits
Product Number CDA-220
Product Name Open Head Asphalt Core Bit, 2" OD(50.8mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Drill Bits - 1624073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.138 inch (3.5 mm)
Material High Speed Steel; Hss
View Details
3/16
Ryobi Technologies, Inc.
Specs
Product Drill
View Details