DEWALT Industrial Tool Co. 7" double row diamond cup grinding wheel DW4773

Description
Diamonds: Extended Performance Cup Grinding Wheels Product Features High Diamond concentration for long life and aggressive material removal Large Grinding segments with heat treated steel bodies which provides increases durability and wheel life
Description
Diamonds: Extended Performance Cup Grinding Wheels Product Features High Diamond concentration for long life and aggressive material removal Large Grinding segments with heat treated steel bodies which provides increases durability and wheel life

Suppliers

Company
Product
Description
Supplier Links
7" double row diamond cup grinding wheel - DW4773 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
7" double row diamond cup grinding wheel
DW4773
7" double row diamond cup grinding wheel DW4773
Diamonds: Extended Performance Cup Grinding Wheels Product Features High Diamond concentration for long life and aggressive material removal Large Grinding segments with heat treated steel bodies which provides increases durability and wheel life

Diamonds: Extended Performance Cup Grinding Wheels
Product Features

  • High Diamond concentration for long life and aggressive material removal
  • Large Grinding segments with heat treated steel bodies which provides increases durability and wheel life
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinding Wheels
Product Number DW4773
Product Name 7" double row diamond cup grinding wheel
Type StraightCup
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.3937 inch (10 mm)
Thickness 0.3937 inch (10 mm)
Bore / Shank 0.1252 inch (3.18 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843260 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
TIGER AO Type 11 Flaring Cup Wheel, A16-Q, 6/4-3/4 x 2 x 5/8-11, Rim 1
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 2 inch (50.8 mm)
View Details
CBN Grinding Wheels -  - International Knife & Saw, Inc.
International Knife & Saw, Inc.
Specs
Type CBN
View Details