Norton Abrasives
Gemini® 57A24-R Cone
61463622190
Description
Gemini® 57A24-R Cone
Request a Quote
Email Supplier
Description
Gemini® 57A24-R Cone
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
61463622190 |
|
Product Name
|
Gemini® 57A24-R Cone |
|
Type
|
Aluminum Oxide
|
|
Outer Diameter
|
1.5 inch (38.1 mm)
|
|
Thickness
|
3 inch (76.2 mm)
|
|
Bore / Shank
|
0.6250 inch (15.87 mm)
|
|
Max Speed
|
? to 24190 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Aluminum Oxide
Outer Diameter
1.33 inch (33.78 mm)
Thickness
1.5 inch (38.1 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
1 inch (25.4 mm)
Thickness
2 inch (50.8 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
7 inch (178 mm)
Thickness
1 inch (25.4 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
1.5 inch (38.1 mm)
Thickness
0.5000 inch (12.7 mm)
View Details