RS Components, Ltd. Magnetic Drill Bits 126693

Description
FEIN 63127838006 Magnetic Drill Bit
Request a Quote
Description
FEIN 63127838006 Magnetic Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Magnetic Drill Bits
126693
Magnetic Drill Bits 126693
FEIN 63127838006 Magnetic Drill Bit

FEIN 63127838006 Magnetic Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 126693
Product Name Magnetic Drill Bits
Diameter 0.709 inch (18.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1624067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.118 inch (3.0 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 216072 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.488 inch (114.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
PCB Drill Bits - 2156998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.071 inch (1.8 mm)
Shank 0.125 inch (3.2 mm)
View Details
Drill Bits - 182024 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 4.41 inch (112 mm)
Material High Speed Steel; High Speed Steel
View Details