Minerallac Company Masonry Bit 59736

Description
ROTARY PERCUSSION TYPE STEEL MATERIAL 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 0.25 INCH SHANK SIZE 1/2 INCH DRILL SIZE RELTON[TM] BRAND APPLICATION CONCRETE, BRICK, BLOCK PACKAGING QUANTITY 1
Datasheet
Description
ROTARY PERCUSSION TYPE STEEL MATERIAL 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 0.25 INCH SHANK SIZE 1/2 INCH DRILL SIZE RELTON[TM] BRAND APPLICATION CONCRETE, BRICK, BLOCK PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - 59736 - Minerallac Company
Hampshire, IL, USA
Masonry Bit
59736
Masonry Bit 59736
ROTARY PERCUSSION TYPE STEEL MATERIAL 6 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 0.25 INCH SHANK SIZE 1/2 INCH DRILL SIZE RELTON[TM] BRAND APPLICATION CONCRETE, BRICK, BLOCK PACKAGING QUANTITY 1
  • ROTARY PERCUSSION TYPE
  • STEEL MATERIAL
  • 6 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • 0.25 INCH SHANK SIZE
  • 1/2 INCH DRILL SIZE
  • RELTON[TM] BRAND
  • APPLICATION CONCRETE, BRICK, BLOCK
  • PACKAGING QUANTITY 1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 59736
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Cutting Application Masonry
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239922 - RS Components, Ltd.
Specs
Diameter 0.709 inch (18.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
SDS-MAX Bits, SDS-MAX Bits - 4 Cutter - 711520-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.438 inch (36.5 mm)
View Details
Auger Drill Bit - 80913 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Auger Drill Bit
View Details