DEWALT Industrial Tool Co. Drill Bits DT8931-QZ

Description
DeWALT DT8931-QZ SDS Drill Bit
Request a Quote
Description
DeWALT DT8931-QZ SDS Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 173043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
173043
Drill Bits 173043
DeWALT DT8931-QZ SDS Drill Bit

DeWALT DT8931-QZ SDS Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 173043
Product Name Drill Bits
OAL 12.20 inch (310 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216016 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm, 16mm
Diameter 2.008 inch (51.0 mm)
View Details
29 Piece Metric Colbalt Steel Drill Bit Set - 92125M - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Metric
Drill Type Jobber
View Details