RS Components, Ltd. Drill Bits 1624203

Description
Tivoly 10900220700 Drill Bit
Request a Quote
Description
Tivoly 10900220700 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 1624203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
1624203
Drill Bits 1624203
Tivoly 10900220700 Drill Bit

Tivoly 10900220700 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 1624203
Product Name Drill Bits
Drill Type Masonry
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238481 - RS Components, Ltd.
Specs
Diameter 0.551 inch (14.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Magnetic Drill Bits - 1238503 - RS Components, Ltd.
Specs
Diameter 1.260 inch (32.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Specialist Drill Bits - 221563 - RS Components, Ltd.
Specs
Units Metric
Designation 14mm
Diameter 0.118 to 0.551 inch (3.0 to 14.0 mm)
View Details
Drill Bits - 212957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
View Details