Facom UK Ltd Pliers DM.FPF

Description
Facom DM.FPF Plier
Request a Quote
Description
Facom DM.FPF Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2686771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2686771
Pliers 2686771
Facom DM.FPF Plier

Facom DM.FPF Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2686771
Product Name Pliers
Length 6.89 inch (175 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1366986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 6.24 inch (158 mm)
Standards VDE/1000V Approved
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pushlock Plier 2 Pack 8" and 10" - DWHT70486 - DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 4.5 to 6 inch (114 to 152 mm)
Jaw Length 1 to 1.25 inch (25.4 to 31.75 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; STRAIGHT
Jaw Length 0.7700 inch (19.56 mm)
Jaw Capacity 1 inch (25.4 mm)
View Details