Ideal Industries, Inc. Plier 35-430

Description
TONGUE AND GROOVE TYPE HIGH CARBON STEEL MATERIAL 10 INCH OVERALL LENGTH CUTTING APPLICATION DROP-FORGED, INDUCTION HARDENED PROCESS 2 INCH CAPACITY VINYL COATED COMFORT GRIP HANDLE MATERIAL WIREMAN[TM], SMART-GRIP[TM] BRAND
Datasheet
Description
TONGUE AND GROOVE TYPE HIGH CARBON STEEL MATERIAL 10 INCH OVERALL LENGTH CUTTING APPLICATION DROP-FORGED, INDUCTION HARDENED PROCESS 2 INCH CAPACITY VINYL COATED COMFORT GRIP HANDLE MATERIAL WIREMAN[TM], SMART-GRIP[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - 35-430 - Ideal Industries, Inc.
Sycamore, IL, USA
Plier
35-430
Plier 35-430
TONGUE AND GROOVE TYPE HIGH CARBON STEEL MATERIAL 10 INCH OVERALL LENGTH CUTTING APPLICATION DROP-FORGED, INDUCTION HARDENED PROCESS 2 INCH CAPACITY VINYL COATED COMFORT GRIP HANDLE MATERIAL WIREMAN[TM], SMART-GRIP[TM] BRAND
  • TONGUE AND GROOVE TYPE
  • HIGH CARBON STEEL MATERIAL
  • 10 INCH OVERALL LENGTH
  • CUTTING APPLICATION
  • DROP-FORGED, INDUCTION HARDENED PROCESS
  • 2 INCH CAPACITY
  • VINYL COATED COMFORT GRIP HANDLE MATERIAL
  • WIREMAN[TM], SMART-GRIP[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Pliers
Product Number 35-430
Product Name Plier
Type Tongue and Groove
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2286429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 7.44 inch (189 mm)
Jaw Length 2.44 inch (62 mm)
Standards VDE/1000V Approved
View Details
Plier - 35-038 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Length 8.5 inch (216 mm)
Material High Carbon Steel
View Details
Pushlock Plier 2 Pack 8" and 10" - DWHT70486 - DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 4.5 to 6 inch (114 to 152 mm)
Jaw Length 1 to 1.25 inch (25.4 to 31.75 mm)
View Details