Utility Parts Central, Inc. GREENLEE Pistol Grip Chain Saws 49565

Description
Ideal for cutting back or trimming from an aerial basket Reduced kickback bar and chain Rugged gear motor and expanded chip exit area Super Spool㢄¢ selector control for open and closed center systems The handle position on these saws can be oriented to horizontal, or to 60ã‚° or 30ã‚° relative to bar and chain according to operator preference Safety features on these saws include: two-step safety trigger, high impact polymer front handle/shroud, wide lower handle protects hands/knuckles, chain catcher stops chain rotation Automatic chain oiler can be adjusted without tools Includes 12" steel braided whip hoses (couplers not included) Sprocket cover is removed without tools for easy cleaning Chain, bar are adjustable without removing sprocket cover Chain pitch of .325"; cut capacity of 13" Flow range of 4 - 8 gpm; operating pressure of 1,000 - 2,000 psi GREENLEE 49565 service manual
Description
Ideal for cutting back or trimming from an aerial basket Reduced kickback bar and chain Rugged gear motor and expanded chip exit area Super Spool㢄¢ selector control for open and closed center systems The handle position on these saws can be oriented to horizontal, or to 60ã‚° or 30ã‚° relative to bar and chain according to operator preference Safety features on these saws include: two-step safety trigger, high impact polymer front handle/shroud, wide lower handle protects hands/knuckles, chain catcher stops chain rotation Automatic chain oiler can be adjusted without tools Includes 12" steel braided whip hoses (couplers not included) Sprocket cover is removed without tools for easy cleaning Chain, bar are adjustable without removing sprocket cover Chain pitch of .325"; cut capacity of 13" Flow range of 4 - 8 gpm; operating pressure of 1,000 - 2,000 psi GREENLEE 49565 service manual

Suppliers

Company
Product
Description
Supplier Links
GREENLEE Pistol Grip Chain Saws - 49565 - Utility Parts Central, Inc.
McDonough, GA, USA
GREENLEE Pistol Grip Chain Saws
49565
GREENLEE Pistol Grip Chain Saws 49565
Ideal for cutting back or trimming from an aerial basket Reduced kickback bar and chain Rugged gear motor and expanded chip exit area Super Spool㢄¢ selector control for open and closed center systems The handle position on these saws can be oriented to horizontal, or to 60ã‚° or 30ã‚° relative to bar and chain according to operator preference Safety features on these saws include: two-step safety trigger, high impact polymer front handle/shroud, wide lower handle protects hands/knuckles, chain catcher stops chain rotation Automatic chain oiler can be adjusted without tools Includes 12" steel braided whip hoses (couplers not included) Sprocket cover is removed without tools for easy cleaning Chain, bar are adjustable without removing sprocket cover Chain pitch of .325"; cut capacity of 13" Flow range of 4 - 8 gpm; operating pressure of 1,000 - 2,000 psi GREENLEE 49565 service manual

Ideal for cutting back or trimming from an aerial basket
Reduced kickback bar and chain
Rugged gear motor and expanded chip exit area
Super Spoolâ„¢ selector control for open and closed center systems
The handle position on these saws can be oriented to horizontal, or to 60° or 30° relative to bar and chain according to operator preference
Safety features on these saws include: two-step safety trigger, high impact polymer front handle/shroud, wide lower handle protects hands/knuckles, chain catcher stops chain rotation
Automatic chain oiler can be adjusted without tools
Includes 12" steel braided whip hoses (couplers not included)
Sprocket cover is removed without tools for easy cleaning
Chain, bar are adjustable without removing sprocket cover
Chain pitch of .325"; cut capacity of 13"
Flow range of 4 - 8 gpm; operating pressure of 1,000 - 2,000 psi
GREENLEE 49565 service manual

Supplier's Site

Technical Specifications

  Utility Parts Central, Inc.
Product Category Power Saws
Product Number 49565
Product Name GREENLEE Pistol Grip Chain Saws
Saw Type Chainsaw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 44.9 in. Length Hose Saw - KCS-TF5DI-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 783 lbs (355 kg)
View Details
Electric Saws - 1938710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weight 375 lbs (170 kg)
View Details
Electric Saws - 2067868 - RS Components, Ltd.
Makita USA, Inc.
Specs
Saw Power Source DC Electricity / Battery
Blade Size 32.87 inch (835 mm)
Weight 8.38 to 9.04 lbs (3.8 to 4.1 kg)
View Details
GREENLEE Long Reach Chain Saws - 43178 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Chainsaw
Use Type Hand Held
Cutting Capacity 13 inch (330 mm)
View Details