Milwaukee Electric Tool Corporation Electric Band Saw 6242-6

Description
VARIABLE SPEED TYPE 35-3/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 120 VOLT AC INPUT SUPPLY RATING 7 AMP CURRENT RATING 9.5 POUND WEIGHT 200 TO 360 RPM SPEED RATING 0.02 INCH BLADE THICKNESS 3-1/4 INCH X 3-1/4 INCH CUTTING CAPACITY OVERALL LENGTH 16 INCH CORD LENGTH 8 FOOT CONDUIT SIZE 2-1/2 INCH CORD TYPE 3-WIRE CUTTING MATERIAL STRUT, 3 INCH ANGLE IRON, 3 INCH COPPER, THREADED ROD
Datasheet
Description
VARIABLE SPEED TYPE 35-3/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 120 VOLT AC INPUT SUPPLY RATING 7 AMP CURRENT RATING 9.5 POUND WEIGHT 200 TO 360 RPM SPEED RATING 0.02 INCH BLADE THICKNESS 3-1/4 INCH X 3-1/4 INCH CUTTING CAPACITY OVERALL LENGTH 16 INCH CORD LENGTH 8 FOOT CONDUIT SIZE 2-1/2 INCH CORD TYPE 3-WIRE CUTTING MATERIAL STRUT, 3 INCH ANGLE IRON, 3 INCH COPPER, THREADED ROD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Band Saw - 6242-6 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Band Saw
6242-6
Electric Band Saw 6242-6
VARIABLE SPEED TYPE 35-3/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 120 VOLT AC INPUT SUPPLY RATING 7 AMP CURRENT RATING 9.5 POUND WEIGHT 200 TO 360 RPM SPEED RATING 0.02 INCH BLADE THICKNESS 3-1/4 INCH X 3-1/4 INCH CUTTING CAPACITY OVERALL LENGTH 16 INCH CORD LENGTH 8 FOOT CONDUIT SIZE 2-1/2 INCH CORD TYPE 3-WIRE CUTTING MATERIAL STRUT, 3 INCH ANGLE IRON, 3 INCH COPPER, THREADED ROD
  • VARIABLE SPEED TYPE
  • 35-3/8 INCH BLADE LENGTH
  • 1/2 INCH BLADE WIDTH
  • 120 VOLT AC INPUT SUPPLY RATING
  • 7 AMP CURRENT RATING
  • 9.5 POUND WEIGHT
  • 200 TO 360 RPM SPEED RATING
  • 0.02 INCH BLADE THICKNESS
  • 3-1/4 INCH X 3-1/4 INCH CUTTING CAPACITY
  • OVERALL LENGTH 16 INCH
  • CORD LENGTH 8 FOOT
  • CONDUIT SIZE 2-1/2 INCH
  • CORD TYPE 3-WIRE
  • CUTTING MATERIAL STRUT, 3 INCH ANGLE IRON, 3 INCH COPPER, THREADED ROD
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 6242-6
Product Name Electric Band Saw
Saw Power Source AC Electricity / Plug-in
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 459861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 6.5 inch (165 mm)
View Details
KuriCrimp™ 25.6 in. Length Hose Saw|Master File - KCS-TF2/E-230/1 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 97 lbs (43.99 kg)
View Details
7 1/4" Lightweight Circular saw - DWE575 - DEWALT Industrial Tool Co.
Specs
Saw Type Circular Saw
Blade Size 7.25 inch (184 mm)
Weight 8.8 lbs (3.99 kg)
View Details
Electric Saws - 2552732 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Saw Power Source DC Electricity / Battery
Weight 13.67 lbs (6.2 kg)
View Details