Makita USA, Inc. FD02W - 12V max Lithium-Ion Cordless 3/8" Driver-Drill Kit FD02W

Description
2-Speed for More Applications Makita-built motor delivers 200 in.lbs. of Max Torque and 120 in.lbs. of PTI torque in an ultra compact size Variable 2-speed design (0-350 & 0-1,300 RPM) covers a wide range of drilling and driving applications Ultra compact design at 7-7/16" long and weighs only 2.2 lbs. for reduced operator fatigue Built-in L.E.D. light illuminates the work area Ergonomic shape fits like a glove with even pressure and easy control Soft grip handle provides increased comfort on the job Makita 12V max Lithium-Ion batteries provide longer run time and lower self-discharge The charger earned the ENERGY STAR® label for meeting the strict energy-efficient guidelines set by the US Environmental Protection Agency (EPA) and US Department of Energy (DOE) 3-year warranty on tool and 1-year warranty on batteries and charger INCLUDES: 2 ea. 12V max Lithium-Ion Battery (BL1014) 1 Battery Charger (DC10WB) Tool Case (824842-6) Tool Holster (168467-9) #2 Double Ended Phillips Bit
Description
2-Speed for More Applications Makita-built motor delivers 200 in.lbs. of Max Torque and 120 in.lbs. of PTI torque in an ultra compact size Variable 2-speed design (0-350 & 0-1,300 RPM) covers a wide range of drilling and driving applications Ultra compact design at 7-7/16" long and weighs only 2.2 lbs. for reduced operator fatigue Built-in L.E.D. light illuminates the work area Ergonomic shape fits like a glove with even pressure and easy control Soft grip handle provides increased comfort on the job Makita 12V max Lithium-Ion batteries provide longer run time and lower self-discharge The charger earned the ENERGY STAR® label for meeting the strict energy-efficient guidelines set by the US Environmental Protection Agency (EPA) and US Department of Energy (DOE) 3-year warranty on tool and 1-year warranty on batteries and charger INCLUDES: 2 ea. 12V max Lithium-Ion Battery (BL1014) 1 Battery Charger (DC10WB) Tool Case (824842-6) Tool Holster (168467-9) #2 Double Ended Phillips Bit

Suppliers

Company
Product
Description
Supplier Links
FD02W - 12V max Lithium-Ion Cordless 3/8" Driver-Drill Kit - FD02W - Makita USA, Inc.
La Mirada, CA, USA
FD02W - 12V max Lithium-Ion Cordless 3/8" Driver-Drill Kit
FD02W
FD02W - 12V max Lithium-Ion Cordless 3/8" Driver-Drill Kit FD02W
2-Speed for More Applications Makita-built motor delivers 200 in.lbs. of Max Torque and 120 in.lbs. of PTI torque in an ultra compact size Variable 2-speed design (0-350 & 0-1,300 RPM) covers a wide range of drilling and driving applications Ultra compact design at 7-7/16" long and weighs only 2.2 lbs. for reduced operator fatigue Built-in L.E.D. light illuminates the work area Ergonomic shape fits like a glove with even pressure and easy control Soft grip handle provides increased comfort on the job Makita 12V max Lithium-Ion batteries provide longer run time and lower self-discharge The charger earned the ENERGY STAR® label for meeting the strict energy-efficient guidelines set by the US Environmental Protection Agency (EPA) and US Department of Energy (DOE) 3-year warranty on tool and 1-year warranty on batteries and charger INCLUDES: 2 ea. 12V max Lithium-Ion Battery (BL1014) 1 Battery Charger (DC10WB) Tool Case (824842-6) Tool Holster (168467-9) #2 Double Ended Phillips Bit

2-Speed for More Applications

  • Makita-built motor delivers 200 in.lbs. of Max Torque and 120 in.lbs. of PTI torque in an ultra compact size
  • Variable 2-speed design (0-350 & 0-1,300 RPM) covers a wide range of drilling and driving applications
  • Ultra compact design at 7-7/16" long and weighs only 2.2 lbs. for reduced operator fatigue
  • Built-in L.E.D. light illuminates the work area
  • Ergonomic shape fits like a glove with even pressure and easy control
  • Soft grip handle provides increased comfort on the job
  • Makita 12V max Lithium-Ion batteries provide longer run time and lower self-discharge
  • The charger earned the ENERGY STAR® label for meeting the strict energy-efficient guidelines set by the US Environmental Protection Agency (EPA) and US Department of Energy (DOE)
  • 3-year warranty on tool and 1-year warranty on batteries and charger
INCLUDES:
  • 2 ea. 12V max Lithium-Ion Battery (BL1014)
  • 1 Battery Charger (DC10WB)
  • Tool Case (824842-6)
  • Tool Holster (168467-9)
  • #2 Double Ended Phillips Bit
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Hand Drills
Product Number FD02W
Product Name FD02W - 12V max Lithium-Ion Cordless 3/8" Driver-Drill Kit
Power Power Tools; Electrical
Type Pistol Grip; Rotary Hammer
Features Battery-Powered
Length 7.44 inch (189 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Power Power Tools; Electrical
Type Specialty / Other; Chuck Guard
Standards RoHS Compliant
View Details
1" L-Shape SDS Rotary Hammer Kit with Quick Change Chuck - D25324K - DEWALT Industrial Tool Co.
Specs
Power Power Tools
Type Rotary Hammer
Length 12.1 inch (307 mm)
View Details
Pistol Drill - 2 1260 0010 - CS UNITEC
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 9.25 inch (235 mm)
View Details
Impact Drivers - 1887069 - RS Components, Ltd.
Specs
Power Power Tools
Features Battery-Powered
Standards RoHS Compliant
View Details