DEWALT Industrial Tool Co. 18V 1/2" (13mm) Cordless Compact Li-Ion Drill/Driver Kit DCD760KL

Description
Product Features Lightweight design (4.0 lbs) minimizes user fatigue Dual speed range 0-500/0-1700 rpm delivers optimal performance LED worklight provides increased visibility in confined spaces Compact li-ion batteries (DC9181) are compatible with the existing system of DEWALT 18V power tools produced since 1996 Compact size (8.2") allows users to fit into tight spaces
Description
Product Features Lightweight design (4.0 lbs) minimizes user fatigue Dual speed range 0-500/0-1700 rpm delivers optimal performance LED worklight provides increased visibility in confined spaces Compact li-ion batteries (DC9181) are compatible with the existing system of DEWALT 18V power tools produced since 1996 Compact size (8.2") allows users to fit into tight spaces

Suppliers

Company
Product
Description
Supplier Links
18V 1/2" (13mm) Cordless Compact Li-Ion Drill/Driver Kit - DCD760KL - DEWALT Industrial Tool Co.
Baltimore, MD, USA
18V 1/2" (13mm) Cordless Compact Li-Ion Drill/Driver Kit
DCD760KL
18V 1/2" (13mm) Cordless Compact Li-Ion Drill/Driver Kit DCD760KL
Product Features Lightweight design (4.0 lbs) minimizes user fatigue Dual speed range 0-500/0-1700 rpm delivers optimal performance LED worklight provides increased visibility in confined spaces Compact li-ion batteries (DC9181) are compatible with the existing system of DEWALT 18V power tools produced since 1996 Compact size (8.2") allows users to fit into tight spaces

Product Features

  • Lightweight design (4.0 lbs) minimizes user fatigue
  • Dual speed range 0-500/0-1700 rpm delivers optimal performance
  • LED worklight provides increased visibility in confined spaces
  • Compact li-ion batteries (DC9181) are compatible with the existing system of DEWALT 18V power tools produced since 1996
  • Compact size (8.2") allows users to fit into tight spaces
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DCD760KL
Product Name 18V 1/2" (13mm) Cordless Compact Li-Ion Drill/Driver Kit
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753803 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
Pistolgrip Drill, Power Output 350 - 500 W (.47 - .67 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Pistol Grip
Chuck Size 0.0787 to 0.6299 inch (2 to 16 mm)
View Details
Impact Drivers - 2743037 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Power Power Tools
Features Battery-Powered
RPM 5200 rpm
View Details
12
Specs
Power 2800 watts
Type Right Angle
Features Multiple Speed Settings
View Details