United Grinding Technologies Inc. Studer S22

Description
The Production Platform for Your Individual Grinding Solution The new S22 grinding platform, with its diverse expansion options, can be configured to provide the perfect production machine for any grinding application. Highly dynamic axis drives with linear motor technology, short reaction times and optimized travel form the basis of the S22. The high-speed grinding option (HSG), with circumferential speeds up to 140 m/s, also contribute to increased productivity. The X and Z axes are designed as cross slides, and the longitudinal table is bolted permanently to the machine. This cross slide system has been used and proven over the past decade. The S22 can be used with one or multiple grinding wheels to complete a part with different features in one clamping. This machine can also be used to do high speed grinding as well as high speed machining in conjunction with the high precision C axis. The machine can even have a rear roll dressing device to minimize dressing time. Here are just some of the benefits of the new S22: Better grinding finishes at higher speeds and unbeatable tolerance holding capacity due to Granitan® mineral-casting S103 machine base's superior dampening and thermal stability characteristics Easy programming with StuderWIN, Studer's latest Windows-based operating software package Platform provides for diverse applications and can be automated for all possible applications Added flexibility with available integrated loading systems or load cells with loading/unloading from left, right or top Adaptable to future grinding needs made possible by its modular design Maintenance-friendly and has optimal potential for adapting automated loading systems due to large service doors on the left and right as well as movable front panels in the area of the workhead and tailstock to facilitate the user's work High process capability in production with highly accurate guideway system and dynamic drives Monitor grinding and dressing cycles with ease using various optional sensor systems Peace of mind with the best grinding applications and Service Team in North America Specifications: Center distance 25.59-43.3" (650-1100 mm) Grinding length 25.59-31.49" (650-800 mm) Center height 6.9" (175 mm) Control Fanuc 310
Description
The Production Platform for Your Individual Grinding Solution The new S22 grinding platform, with its diverse expansion options, can be configured to provide the perfect production machine for any grinding application. Highly dynamic axis drives with linear motor technology, short reaction times and optimized travel form the basis of the S22. The high-speed grinding option (HSG), with circumferential speeds up to 140 m/s, also contribute to increased productivity. The X and Z axes are designed as cross slides, and the longitudinal table is bolted permanently to the machine. This cross slide system has been used and proven over the past decade. The S22 can be used with one or multiple grinding wheels to complete a part with different features in one clamping. This machine can also be used to do high speed grinding as well as high speed machining in conjunction with the high precision C axis. The machine can even have a rear roll dressing device to minimize dressing time. Here are just some of the benefits of the new S22: Better grinding finishes at higher speeds and unbeatable tolerance holding capacity due to Granitan® mineral-casting S103 machine base's superior dampening and thermal stability characteristics Easy programming with StuderWIN, Studer's latest Windows-based operating software package Platform provides for diverse applications and can be automated for all possible applications Added flexibility with available integrated loading systems or load cells with loading/unloading from left, right or top Adaptable to future grinding needs made possible by its modular design Maintenance-friendly and has optimal potential for adapting automated loading systems due to large service doors on the left and right as well as movable front panels in the area of the workhead and tailstock to facilitate the user's work High process capability in production with highly accurate guideway system and dynamic drives Monitor grinding and dressing cycles with ease using various optional sensor systems Peace of mind with the best grinding applications and Service Team in North America Specifications: Center distance 25.59-43.3" (650-1100 mm) Grinding length 25.59-31.49" (650-800 mm) Center height 6.9" (175 mm) Control Fanuc 310

Suppliers

Company
Product
Description
Supplier Links
Studer S22
The Production Platform for Your Individual Grinding Solution The new S22 grinding platform, with its diverse expansion options, can be configured to provide the perfect production machine for any grinding application. Highly dynamic axis drives with linear motor technology, short reaction times and optimized travel form the basis of the S22. The high-speed grinding option (HSG), with circumferential speeds up to 140 m/s, also contribute to increased productivity. The X and Z axes are designed as cross slides, and the longitudinal table is bolted permanently to the machine. This cross slide system has been used and proven over the past decade. The S22 can be used with one or multiple grinding wheels to complete a part with different features in one clamping. This machine can also be used to do high speed grinding as well as high speed machining in conjunction with the high precision C axis. The machine can even have a rear roll dressing device to minimize dressing time. Here are just some of the benefits of the new S22: Better grinding finishes at higher speeds and unbeatable tolerance holding capacity due to Granitan® mineral-casting S103 machine base's superior dampening and thermal stability characteristics Easy programming with StuderWIN, Studer's latest Windows-based operating software package Platform provides for diverse applications and can be automated for all possible applications Added flexibility with available integrated loading systems or load cells with loading/unloading from left, right or top Adaptable to future grinding needs made possible by its modular design Maintenance-friendly and has optimal potential for adapting automated loading systems due to large service doors on the left and right as well as movable front panels in the area of the workhead and tailstock to facilitate the user's work High process capability in production with highly accurate guideway system and dynamic drives Monitor grinding and dressing cycles with ease using various optional sensor systems Peace of mind with the best grinding applications and Service Team in North America Specifications: Center distance 25.59-43.3" (650-1100 mm) Grinding length 25.59-31.49" (650-800 mm) Center height 6.9" (175 mm) Control Fanuc 310

The Production Platform for Your Individual Grinding Solution

The new S22 grinding platform, with its diverse expansion options, can be configured to provide the perfect production machine for any grinding application. Highly dynamic axis drives with linear motor technology, short reaction times and optimized travel form the basis of the S22. The high-speed grinding option (HSG), with circumferential speeds up to 140 m/s, also contribute to increased productivity. The X and Z axes are designed as cross slides, and the longitudinal table is bolted permanently to the machine. This cross slide system has been used and proven over the past decade.

The S22 can be used with one or multiple grinding wheels to complete a part with different features in one clamping. This machine can also be used to do high speed grinding as well as high speed machining in conjunction with the high precision C axis. The machine can even have a rear roll dressing device to minimize dressing time.

Here are just some of the benefits of the new S22:

  • Better grinding finishes at higher speeds and unbeatable tolerance holding capacity due to Granitan® mineral-casting S103 machine base's superior dampening and thermal stability characteristics
  • Easy programming with StuderWIN, Studer's latest Windows-based operating software package
  • Platform provides for diverse applications and can be automated for all possible applications
  • Added flexibility with available integrated loading systems or load cells with loading/unloading from left, right or top
  • Adaptable to future grinding needs made possible by its modular design
  • Maintenance-friendly and has optimal potential for adapting automated loading systems due to large service doors on the left and right as well as movable front panels in the area of the workhead and tailstock to facilitate the user's work
  • High process capability in production with highly accurate guideway system and dynamic drives
  • Monitor grinding and dressing cycles with ease using various optional sensor systems
  • Peace of mind with the best grinding applications and Service Team in North America

Specifications:

Center distance25.59-43.3" (650-1100 mm)
Grinding length25.59-31.49" (650-800 mm)
Center height6.9" (175 mm)
ControlFanuc 310
Supplier's Site

Technical Specifications

  United Grinding Technologies Inc.
Product Category Grinders and Grinding Machines
Product Number S22
Product Name Studer
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Cleaving Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 665246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2800 to 7000 rpm
View Details
Camshaft Grinding Machines - SK 204 - EMAG L.L.C.
Specs
Type Grinder
Mounting Floor / Machine Tool
View Details
Hob Sharpening and Tool Reconditioning Grinder - PTG-1 - Star SU LLC
Specs
Type Grinder; Tool Grinder / Sharpener
View Details