Facom UK Ltd Spanners 70A.12

Description
CLE A TUYAUTER A CLIQUET 12MM
Request a Quote
Description
CLE A TUYAUTER A CLIQUET 12MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanners - 2362444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanners
2362444
Spanners 2362444
CLE A TUYAUTER A CLIQUET 12MM

CLE A TUYAUTER A CLIQUET 12MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2362444
Product Name Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details
Quick Release Socket Wrench - Model 51QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details