Facom UK Ltd Pliers 475A.J1

Description
Facom 475A.J1 Circlip Plier
Request a Quote
Description
Facom 475A.J1 Circlip Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2358119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2358119
Pliers 2358119
Facom 475A.J1 Circlip Plier

Facom 475A.J1 Circlip Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2358119
Product Name Pliers
Features Electrically Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Length 1.46 inch (37 mm)
Features Electrically Insulated
View Details
Plier - 347G - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Type Round-Nose
Length 7 inch (178 mm)
View Details
Plier - 0151-08D - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Length 8.5 inch (216 mm)
Features Cutting Edge
View Details
2 suppliers