Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HAND CLAMPS
FACOM UK LTD
274.500 -- CLAMPS
Facom UK Ltd
Clamps
274.500
Description
SERRE-JOINT A VIS 6500N 500MM
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
SERRE-JOINT A VIS 6500N 500MM
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Clamps
2686639
Clamps
2686639
SERRE-JOINT A VIS 6500N 500MM
SERRE-JOINT A VIS 6500N 500MM
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Hand Clamps
Product Number
2686639
Product Name
Clamps
Capacity / Jaw Opening
19.69 inch (500 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Certex UK
Beam Clamp - IPTKW WLL ton 4
502100402800220
Specs
Body Material
Steel; Alloy steel
Clamping Width
5.91 to 11.02 inch (150 to 280 mm)
Clamping Force
8818 lbs (3999 kg)
View Details
RS Components, Ltd.
Clamps
2408170
View Details
Jergens, Inc.
Socket Toggle Screws
33307
Specs
Clamp Type
Toggle Clamp
Body Material
4140 Steel
View Details
Te-Co, Inc.
Hold Down Action Horizontal Handle Toggle Clamp / U-Bar / Flange Base: Holding Pressure: 60 lbs., 3/4 Base to Top of Clamp
34105
Specs
Clamp Type
Toggle Clamp
Toggle Clamp Type
Horizontal
Clamping Mechanism
Lever
View Details