Te-Co, Inc. Hold Down Action Horizontal Handle Toggle Clamp / U-Bar / Flange Base: Holding Pressure: 60 lbs., 3/4 Base to Top of Clamp 34105

Description
Product Information Holding Pressure: 60 lbs. Handle Moves 80 degrees Bar Moves 90 degrees Smallest hold down clamp available Furnished with Nylon spindle assembly Base has 11/64" x 17/64" slots for #8 cap screws Weight (lbs/100 pcs): 10
Description
Product Information Holding Pressure: 60 lbs. Handle Moves 80 degrees Bar Moves 90 degrees Smallest hold down clamp available Furnished with Nylon spindle assembly Base has 11/64" x 17/64" slots for #8 cap screws Weight (lbs/100 pcs): 10

Suppliers

Company
Product
Description
Supplier Links
Hold Down Action Horizontal Handle Toggle Clamp / U-Bar / Flange Base: Holding Pressure: 60 lbs., 3/4 Base to Top of Clamp - 34105 - Te-Co, Inc.
Union, OH, USA
Hold Down Action Horizontal Handle Toggle Clamp / U-Bar / Flange Base: Holding Pressure: 60 lbs., 3/4 Base to Top of Clamp
34105
Hold Down Action Horizontal Handle Toggle Clamp / U-Bar / Flange Base: Holding Pressure: 60 lbs., 3/4 Base to Top of Clamp 34105
Product Information Holding Pressure: 60 lbs. Handle Moves 80 degrees Bar Moves 90 degrees Smallest hold down clamp available Furnished with Nylon spindle assembly Base has 11/64" x 17/64" slots for #8 cap screws Weight (lbs/100 pcs): 10

Product Information
Holding Pressure: 60 lbs.
Handle Moves 80 degrees
Bar Moves 90 degrees
Smallest hold down clamp available
Furnished with Nylon spindle assembly
Base has 11/64" x 17/64" slots for #8 cap screws
Weight (lbs/100 pcs): 10

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hand Clamps
Product Number 34105
Product Name Hold Down Action Horizontal Handle Toggle Clamp / U-Bar / Flange Base: Holding Pressure: 60 lbs., 3/4 Base to Top of Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
Clamps - 1253863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Toggle clamp
Body Material Steel; Steel
Capacity / Jaw Opening 1.57 inch (40 mm)
View Details
760 LB CAP Vertical Toggle Clamp with Straight Base & Solid Arm - 70013 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip: Holding Pressure: 100 lbs., 2-1/4 Base to Handle Tip - 34003 - Te-Co, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Clamping Mechanism Lever
View Details