Facom UK Ltd Clamps 271A.250

Description
PRESSE PETIT DEPORT 250MM
Request a Quote
Description
PRESSE PETIT DEPORT 250MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clamps - 2359303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamps
2359303
Clamps 2359303
PRESSE PETIT DEPORT 250MM

PRESSE PETIT DEPORT 250MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hand Clamps
Product Number 2359303
Product Name Clamps
Capacity / Jaw Opening 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Jaw Super Clamp WH BC WLL ton 10 - 502301004570790 - Certex UK
Specs
Clamping Force 22046 lbs (9998 kg)
View Details
Clamps - 2726446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Malleable Cast
Capacity / Jaw Opening 1.57 inch (40 mm)
View Details
2,500 LB CAP Straight Line Action Toggle Clamps with Additional Locking Mechanism - 70159 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 2.56 lbs (1.16 kg)
View Details