Te-Co, Inc. Hold Down Action Horizontal Handle Toggle Clamp / U-Bar / Flange Base: Holding Pressure: 500 lbs., 1-7/8 Base to Top of Clamp 34120

Description
Product Information Holding Pressure: 500 lbs. Handle Moves 65 degrees Bar Moves 90 degrees Most popular horizontal handle clamp with open arm for spindle adjustment Furnished with Neoprene Tipped Spindle Assembly (Part No. 34531) Base has 17/64" diameter holes for 1/4" cap screws Weight (lbs/100 pcs): 60
Description
Product Information Holding Pressure: 500 lbs. Handle Moves 65 degrees Bar Moves 90 degrees Most popular horizontal handle clamp with open arm for spindle adjustment Furnished with Neoprene Tipped Spindle Assembly (Part No. 34531) Base has 17/64" diameter holes for 1/4" cap screws Weight (lbs/100 pcs): 60

Suppliers

Company
Product
Description
Supplier Links
Hold Down Action Horizontal Handle Toggle Clamp / U-Bar / Flange Base: Holding Pressure: 500 lbs., 1-7/8 Base to Top of Clamp - 34120 - Te-Co, Inc.
Union, OH, USA
Hold Down Action Horizontal Handle Toggle Clamp / U-Bar / Flange Base: Holding Pressure: 500 lbs., 1-7/8 Base to Top of Clamp
34120
Hold Down Action Horizontal Handle Toggle Clamp / U-Bar / Flange Base: Holding Pressure: 500 lbs., 1-7/8 Base to Top of Clamp 34120
Product Information Holding Pressure: 500 lbs. Handle Moves 65 degrees Bar Moves 90 degrees Most popular horizontal handle clamp with open arm for spindle adjustment Furnished with Neoprene Tipped Spindle Assembly (Part No. 34531) Base has 17/64" diameter holes for 1/4" cap screws Weight (lbs/100 pcs): 60

Product Information
Holding Pressure: 500 lbs.
Handle Moves 65 degrees
Bar Moves 90 degrees
Most popular horizontal handle clamp with open arm for spindle adjustment
Furnished with Neoprene Tipped Spindle Assembly (Part No. 34531)
Base has 17/64" diameter holes for 1/4" cap screws
Weight (lbs/100 pcs): 60

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hand Clamps
Product Number 34120
Product Name Hold Down Action Horizontal Handle Toggle Clamp / U-Bar / Flange Base: Holding Pressure: 500 lbs., 1-7/8 Base to Top of Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

600 LB CAP T-Handle Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70125 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 2726511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Metal
Capacity / Jaw Opening 2.95 inch (75 mm)
View Details
Beam Clamp - IPBSNZ WLL ton 4.50 - 502100450500190 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.97 inch (0.0 to 50 mm)
Clamping Force 9921 lbs (4499 kg)
View Details
Oetiker® 1-Ear Clamp with Insert, Non-Washed, 100/Bag - 15400064 - Qosina Corp.
Specs
Body Material Stainless Steel
Capacity / Jaw Opening 0.1654 to 0.2047 inch (4.2 to 5.2 mm)
View Details