Jergens, Inc. 2,500 LB CAP Straight Line Action Toggle Clamps with Additional Locking Mechanism 70159

Description
Jergens Straight Line Action Toggle Clamps feature a straight-line or push/pull toggle clamping action design. The push/pull handle is easy to operate and moves the plungers of the clamp in and out along its axis. Most of these clamps can be locked in (2) positions, allowing you to use them as either push or pull clamps. Features, Benefits, & Product Specifications: Body Material & Finish: Low Carbon Steel, Zinc Plated Handle: PVC Dipped Holding capacity up to 2,500 lbs Ideal for applications with limited space Uses a straight-line or push/pull action which presses against the side of a workpiece to hold it in place Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov
Request a Quote Datasheet
Description
Jergens Straight Line Action Toggle Clamps feature a straight-line or push/pull toggle clamping action design. The push/pull handle is easy to operate and moves the plungers of the clamp in and out along its axis. Most of these clamps can be locked in (2) positions, allowing you to use them as either push or pull clamps. Features, Benefits, & Product Specifications: Body Material & Finish: Low Carbon Steel, Zinc Plated Handle: PVC Dipped Holding capacity up to 2,500 lbs Ideal for applications with limited space Uses a straight-line or push/pull action which presses against the side of a workpiece to hold it in place Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2,500 LB CAP Straight Line Action Toggle Clamps with Additional Locking Mechanism - 70159 - Jergens, Inc.
Cleveland, OH, United States
2,500 LB CAP Straight Line Action Toggle Clamps with Additional Locking Mechanism
70159
2,500 LB CAP Straight Line Action Toggle Clamps with Additional Locking Mechanism 70159
Jergens Straight Line Action Toggle Clamps feature a straight-line or push/pull toggle clamping action design. The push/pull handle is easy to operate and moves the plungers of the clamp in and out along its axis. Most of these clamps can be locked in (2) positions, allowing you to use them as either push or pull clamps. Features, Benefits, & Product Specifications: Body Material & Finish: Low Carbon Steel, Zinc Plated Handle: PVC Dipped Holding capacity up to 2,500 lbs Ideal for applications with limited space Uses a straight-line or push/pull action which presses against the side of a workpiece to hold it in place Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov

Jergens Straight Line Action Toggle Clamps feature a straight-line or push/pull toggle clamping action design. The push/pull handle is easy to operate and moves the plungers of the clamp in and out along its axis. Most of these clamps can be locked in (2) positions, allowing you to use them as either push or pull clamps.
Features, Benefits, & Product Specifications:

  • Body Material & Finish: Low Carbon Steel, Zinc Plated
  • Handle: PVC Dipped
  • Holding capacity up to 2,500 lbs
  • Ideal for applications with limited space
  • Uses a straight-line or push/pull action which presses against the side of a workpiece to hold it in place

Note(s):

  • ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.gov
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hand Clamps
Product Number 70159
Product Name 2,500 LB CAP Straight Line Action Toggle Clamps with Additional Locking Mechanism
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

HDC8800 Heavy Duty Cam Clamps - 72402 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1680 lbs (762 kg)
View Details
760 LB CAP T-Handle Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70028 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
760 LB CAP Horizontal Toggle Clamp with Straight Base & Adjustable U-Bar - 70025 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Adjustable Torque Toggle Screws - 31103 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details